Micro Commercial Components Corp. Single FETs, MOSFETs SI3407HE3-TP

Description
P-Channel 30V 4.1A 1.3W Surface Mount SOT-23
Request a Quote Datasheet
Description
P-Channel 30V 4.1A 1.3W Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-SI3407HE3-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SI3407HE3-TPDKR-ND
Single FETs, MOSFETs 353-SI3407HE3-TPDKR-ND
P-Channel 30V 4.1A 1.3W Surface Mount SOT-23

P-Channel 30V 4.1A 1.3W Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 353-SI3407HE3-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SI3407HE3-TPCT-ND
Single FETs, MOSFETs 353-SI3407HE3-TPCT-ND
P-Channel 30V 4.1A 1.3W Surface Mount SOT-23

P-Channel 30V 4.1A 1.3W Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 353-SI3407HE3-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SI3407HE3-TPTR-ND
Single FETs, MOSFETs 353-SI3407HE3-TPTR-ND
P-Channel 30V 4.1A 1.3W Surface Mount SOT-23

P-Channel 30V 4.1A 1.3W Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1376887-SI3407HE3-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1376887-SI3407HE3-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1376887-SI3407HE3-TP
Win Source Part Number: 1376887-SI3407HE3-TP Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Base Product Number: SI3407 FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 4.1A Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 60mOhm @ 4.1A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 700 pF @ 15 V Power Dissipation (Max): 1.3W Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1376887-SI3407HE3-TP
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: SI3407
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 4.1A
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 60mOhm @ 4.1A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 700 pF @ 15 V
Power Dissipation (Max): 1.3W
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
P-Channel SOT-23 MOSFET Transistor
278-SI3407HE3-TP
P-Channel SOT-23 MOSFET Transistor 278-SI3407HE3-TP
P-CHANNEL MOSFET,SOT-23 Product overview: SI3407HE3-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3407HE3-TP can be used for catalog matching and distributor lookup.

P-CHANNEL MOSFET,SOT-23 Product overview: SI3407HE3-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3407HE3-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3407HE3-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3407HE3-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3407HE3-TP
P-CHANNEL MOSFET,SOT-23

P-CHANNEL MOSFET,SOT-23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 353-SI3407HE3-TPDKR-ND 1376887-SI3407HE3-TP 278-SI3407HE3-TP SI3407HE3-TP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs P-Channel SOT-23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data