Micro Commercial Components Corp. P-Channel SOT-23 MOSFET Transistor SI3401AHE3-TP

Description
P-CHANNEL MOSFET,SOT-23 Product overview: SI3401AHE3-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3401AHE3-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CHANNEL MOSFET,SOT-23 Product overview: SI3401AHE3-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3401AHE3-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SOT-23 MOSFET Transistor
278-SI3401AHE3-TP
P-Channel SOT-23 MOSFET Transistor 278-SI3401AHE3-TP
P-CHANNEL MOSFET,SOT-23 Product overview: SI3401AHE3-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3401AHE3-TP can be used for catalog matching and distributor lookup.

P-CHANNEL MOSFET,SOT-23 Product overview: SI3401AHE3-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3401AHE3-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 353-SI3401AHE3-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SI3401AHE3-TPDKR-ND
Single FETs, MOSFETs 353-SI3401AHE3-TPDKR-ND
P-Channel 30V 4.4A 1.2W Surface Mount SOT-23

P-Channel 30V 4.4A 1.2W Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 353-SI3401AHE3-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SI3401AHE3-TPCT-ND
Single FETs, MOSFETs 353-SI3401AHE3-TPCT-ND
P-Channel 30V 4.4A 1.2W Surface Mount SOT-23

P-Channel 30V 4.4A 1.2W Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 353-SI3401AHE3-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SI3401AHE3-TPTR-ND
Single FETs, MOSFETs 353-SI3401AHE3-TPTR-ND
P-Channel 30V 4.4A 1.2W Surface Mount SOT-23

P-Channel 30V 4.4A 1.2W Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1092820-SI3401AHE3-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1092820-SI3401AHE3-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1092820-SI3401AHE3-TP
Win Source Part Number: 1092820-SI3401AHE3-T P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 4.4A Rds On (Max) @ Id, Vgs: 60mOhm @ 4.2A, 10V Vgs(th) (Max) @ Id: 1.3V @ 250µA Power Dissipation (Max): 1.2W Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Input Capacitance (Ciss) (Max) @ Vds: 1050 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SI3401AHE3-TPSI3401A HE3TP; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Micro Commercial Co Other Names: 353-SI3401AHE3-TPTR, 353-SI3401AHE3-TPDKR ,353-SI3401AHE3-TPCT Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Win Source Part Number: 1092820-SI3401AHE3-TP
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 4.4A
Rds On (Max) @ Id, Vgs: 60mOhm @ 4.2A, 10V
Vgs(th) (Max) @ Id: 1.3V @ 250µA
Power Dissipation (Max): 1.2W
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Input Capacitance (Ciss) (Max) @ Vds: 1050 pF @ 15 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SI3401AHE3-TPSI3401AHE3TP;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Other Names: 353-SI3401AHE3-TPTR,353-SI3401AHE3-TPDKR,353-SI3401AHE3-TPCT
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3401AHE3-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3401AHE3-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3401AHE3-TP
P-CHANNEL MOSFET,SOT-23

P-CHANNEL MOSFET,SOT-23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI3401AHE3-TP 353-SI3401AHE3-TPDKR-ND 1092820-SI3401AHE3-TP SI3401AHE3-TP
Product Name P-Channel SOT-23 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 1200 milliwatts 1200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data