N-CHANNEL MOSFET Product overview: SI3134KEA-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3134KEA-TP can be used for catalog matching and distributor lookup.
N-Channel 20V 750mA 180mW Surface Mount SOT-523
N-Channel 20V 750mA 180mW Surface Mount SOT-523
N-Channel 20V 750mA 180mW Surface Mount SOT-523
N-CHANNEL MOSFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SI3134KEA-TP | 353-SI3134KEA-TPCT-ND | SI3134KEA-TP | SI3134KEA-TP |
| Product Name | N-Channel MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 20 volts | 20 volts | ||
| PD | 180 milliwatts | 180 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |