Micro Commercial Components Corp. FET, MOSFET Arrays SI3134KDW-TP

Description
Mosfet Array 2 N-Channel (Dual) 20V 750mA 150mW Surface Mount SOT-363
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 750mA 150mW Surface Mount SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI3134KDW-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3134KDW-TPMSTR-ND
FET, MOSFET Arrays SI3134KDW-TPMSTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 750mA 150mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 20V 750mA 150mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - SI3134KDW-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3134KDW-TPMSCT-ND
FET, MOSFET Arrays SI3134KDW-TPMSCT-ND
Mosfet Array 2 N-Channel (Dual) 20V 750mA 150mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 20V 750mA 150mW Surface Mount SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3134KDW-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3134KDW-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3134KDW-TP
MOSFET 2N-CH 20V 0.75A SOT363

MOSFET 2N-CH 20V 0.75A SOT363

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number SI3134KDW-TPMSTR-ND SI3134KDW-TP
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF6218S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers