Micro Commercial Components Corp. Single Diodes SF34-TP

Description
Diode Standard 200V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 200V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SF34-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SF34-TP-ND
Single Diodes SF34-TP-ND
Diode Standard 200V 3A Through Hole DO-201AD

Diode Standard 200V 3A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282358-SF34-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282358-SF34-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282358-SF34-TP
Win Source Part Number: 1282358-SF34-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,200 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 35 ns Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Product Status: Obsolete

Win Source Part Number: 1282358-SF34-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,200
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 35 ns
Capacitance @ Vr, F: 100pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number SF34-TP-ND 1282358-SF34-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5622C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 1000 mA
VR 1000 volts
View Details
200V 250MW SOT23 Diode and Rectifier - 284-SMP1302-001LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
3 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC305 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details