Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SF24-TP

Description
Win Source Part Number: 1282359-SF24-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 4,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 35 ns Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1282359-SF24-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 4,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 35 ns Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282359-SF24-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282359-SF24-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282359-SF24-TP
Win Source Part Number: 1282359-SF24-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 4,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 35 ns Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Product Status: Obsolete

Win Source Part Number: 1282359-SF24-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 4,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 35 ns
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - SF24-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SF24-TP-ND
Single Diodes SF24-TP-ND
Diode Standard 200V 2A Through Hole DO-15

Diode Standard 200V 2A Through Hole DO-15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diodes Diodes
Product Number 1282359-SF24-TP SF24-TP-ND
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1222899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG875C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details
High-speed switching diode - BAS30LS-QYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
3 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details