Micro Commercial Components Corp. Single Diodes SF22-TP

Description
Diode Standard 100V 2A Through Hole DO-15
Request a Quote Datasheet
Description
Diode Standard 100V 2A Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SF22-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SF22-TP-ND
Single Diodes SF22-TP-ND
Diode Standard 100V 2A Through Hole DO-15

Diode Standard 100V 2A Through Hole DO-15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282364-SF22-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282364-SF22-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282364-SF22-TP
Win Source Part Number: 1282364-SF22-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 4,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 35 ns Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Product Status: Obsolete

Win Source Part Number: 1282364-SF22-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 4,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 35 ns
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number SF22-TP-ND 1282364-SF22-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Bridge - FXSBR4F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 1000 mA
VR 400 volts
View Details
Bridge Rectifiers - CC1676-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Schottky barrier single diode - 1PS70SB10-QX - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
2 suppliers