Win Source Part Number: 1282473-SF16-AP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 5,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 35 ns
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Product Status: Obsolete
Diode Standard 400V 1A Through Hole DO-41
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 1282473-SF16-AP | SF16-AP-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes |
| Diode Type | Standard |