NPN silicon transistor in TO-92 package, rated for 500 mA collector current, 40 V collector-base voltage, and 25 V collector-emitter voltage, with a power dissipation of 0.625 W at 25°C and a junction temperature range of -55°C to +150°C. DC current gain ranges from 190 to 300 for the I-grade variant, with a transistor frequency of 150 MHz. The epoxy encapsulation meets UL 94 V-0 flammability rating and is RoHS compliant. Bulk packed configuration for 100,000 pieces per carton.
Bipolar (BJT) Transistor NPN 25V 500mA 150MHz 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-S9013-I-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |