PNP silicon bipolar transistor in TO-92 plastic package, rated for 500 mA collector current, 40 V collector-base voltage, and 25 V collector-emitter voltage, with a power dissipation of 0.625 W at 25°C and an operating junction temperature range of -55°C to +150°C. Current gain ranges from 190 to 300 for the I grade, with collector-emitter saturation voltage ≤ 0.6 V and base-emitter saturation voltage ≤ 1.2 V at 500 mA collector current. TO-92 package meets UL 94 V-0 flammability rating and is RoHS compliant. Transistor frequency rating is 150 MHz.
Bipolar (BJT) Transistor PNP 25V 500mA 150MHz 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-S9012-I-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |