PNP silicon transistor in TO-92 package for general-purpose switching and amplification, rated for 500 mA collector current, 40 V collector-base voltage, and 25 V collector-emitter voltage, with a power dissipation of 0.625 W at 25°C and an operating junction temperature range of -55°C to +150°C. Minimum DC current gain ranges from 144 to 202 at 500 mA collector current and 1 V collector-emitter voltage, with a transition frequency of 150 MHz. Encapsulated in epoxy meeting UL 94 V-0 flammability rating and is RoHS compliant.
Bipolar (BJT) Transistor PNP 25V 500mA 150MHz 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-S9012-H-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |