Diode Standard 200V 1A Surface Mount DO-214AA, HSMB
Rectifiers 50Vrm 30Ifsm 1.1V 200V 140Vrms 200V DC
DIODE GP 200V 1A DO214AA HSMB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | S1D-LTP-ND | S1D-LTP | S1D-LTP |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |