Planar Schottky barrier dual diode with an integrated guard ring for stress protection.
Two separate dies are encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Array 2 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
BAT74S - Schottky barrier double diode TSSOP 6-Pin Product overview: BAT74S,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, TSSOP, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT74S,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022191-BAT74S,115
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAT74S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Alternative Parts (Cross-Reference): BAT54DW_R1_00001 ; BAT54DW-7; BAT54DW_R2_00001; BAT54DW-F;
Introduction Date: February 06, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Rectifier Diode, Schottky, 2 Element, 0.2A, Silicon
DIODE ARR SCHOT 30V 200MA 6TSSOP
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | BAT74S,115 | 1727-1563-6-ND | 286-BAT74S,115 | 1022191-BAT74S,115 | BAT74S,115 | BAT74S,115 |
| Product Name | Schottky barrier dual diode | Diode Arrays | Schottky TSSOP Diode and Rectifier | Diodes, Rectifiers - Arrays - BAT74S,115 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Applications | Switching | |||||
| Package | SOT363; SOT363-3 SOT363-3 | SOT363; 6-TSSOP, SC-88, SOT-363 | 6-TSSOP | SOT363 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 240 to 0.2400 volts | 0.8000 volts | 0.8000 volts | |||
| IF | 200 mA |