Micro Commercial Components Corp. Single Diodes S1A-TP

Description
Diode Standard 50V 1A Surface Mount DO-214AA, HSMB
Request a Quote Datasheet
Description
Diode Standard 50V 1A Surface Mount DO-214AA, HSMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S1A-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1A-TP-ND
Single Diodes S1A-TP-ND
Diode Standard 50V 1A Surface Mount DO-214AA, HSMB

Diode Standard 50V 1A Surface Mount DO-214AA, HSMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282368-S1A-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282368-S1A-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282368-S1A-TP
Win Source Part Number: 1282368-S1A-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 50 V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA, HSMB ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co

Win Source Part Number: 1282368-S1A-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA, HSMB
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number S1A-TP-ND 1282368-S1A-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4465US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 143 mA
IR 0.3000 mA
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - F1892RD400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 400 volts
View Details
2 suppliers
40 V, 0.2 A Schottky barrier diode - 1PS79SB30YL - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers