Diode Schottky 40V 100mA Surface Mount SOD-323
Diode Schottky 40V 100mA Surface Mount SOD-323
Diode Schottky 40V 100mA Surface Mount SOD-323
DIODE SCHOTTKY 40V 100MA SOD323
Schottky Diodes & Rectifiers Rectifier 45V 1A
DIODE SCHOTTKY 40V 100MA SOD323
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | RB501V-40-TPMSDKR-ND | RB501V-40-TP | RB501V-40-TP | RB501V-40-TP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | 125 C (257 F) |