Manufacturer: Micro Commercial Co
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083562-P4KE10CA -TP
Packaging: Tape and Reel
Clamping Voltage: 14.5 V
Polarity: Bidirectional
Reverse Breakdown Voltage: 9.5 V
Peak Pulse Current: 28.3 A
Leakage Current: 20 µA
Number of Elements: 1
Number of Pins: 2
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Peak Pulse Power: 400 W
Reverse Standoff Voltage: 8.55 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1083562-P4KE10CA -TP |
| Product Name | OEM Parts - OEM Parts (O - R) - P4KE10CA -TP |