Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes MUR1660-BP

Description
Win Source Part Number: 1368200-MUR1660-BP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes ECCN: EAR99 Fake Threat In the Open Market: 43 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: TO-220-2 Supplier Device Package: TO-220AC Base Product Number: MUR1660 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 16 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1368200-MUR1660-BP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes ECCN: EAR99 Fake Threat In the Open Market: 43 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: TO-220-2 Supplier Device Package: TO-220AC Base Product Number: MUR1660 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 16 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368200-MUR1660-BP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368200-MUR1660-BP
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368200-MUR1660-BP
Win Source Part Number: 1368200-MUR1660-BP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes ECCN: EAR99 Fake Threat In the Open Market: 43 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: TO-220-2 Supplier Device Package: TO-220AC Base Product Number: MUR1660 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 16 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1368200-MUR1660-BP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
Base Product Number: MUR1660
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 16 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 65pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Single Diodes - 353-MUR1660-BP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-MUR1660-BP-ND
Single Diodes 353-MUR1660-BP-ND
DIODE STANDARD 600V 16A TO220AC

DIODE STANDARD 600V 16A TO220AC

Buy Now Datasheet
Diode and Rectifier - 280-MUR1660-BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-MUR1660-BP
Diode and Rectifier 280-MUR1660-BP
Interface Product overview: MUR1660-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1660-BP can be used for catalog matching and distributor lookup.

Interface Product overview: MUR1660-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1660-BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose - MUR1660-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose
MUR1660-BP
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose MUR1660-BP
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose

Integrated Circuits (ICs) - Diodes - Diodes - General Purpose

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers General Purpose Diodes
Product Number 1368200-MUR1660-BP 353-MUR1660-BP-ND 280-MUR1660-BP MUR1660-BP
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Diode and Rectifier Integrated Circuits (ICs) - Diodes - Diodes - General Purpose
VF 1.5 volts
VR 600 volts
IR 0.0050 mA
trr 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5623 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 500 ns
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-2907-1-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
5 suppliers