Micro Commercial Components Corp. Single FETs, MOSFETs MSJPF08N90A-BP

Description
N-CHANNEL MOSFET,TO-220F
Request a Quote
Description
N-CHANNEL MOSFET,TO-220F
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSJPF08N90A is an N-channel super-junction MOSFET in a TO-220F package, rated for 900 V drain-source voltage and continuous drain currents of up to 8 A at 25°C and 5 A at 100°C. It has a typical on-resistance of 1.05 Ω at 10 V gate-source voltage and 2.5 A drain current, with a thermal resistance of 1.4°C/W junction-to-case and 34°C/W junction-to-ambient. The device supports a pulsed drain current of 32 A and a single-pulsed avalanche energy of 45 mJ. Operating and storage junction temperatures range from -55°C to +150°C. The epoxy meets UL 94 V-0 flammability rating, and the part is halogen-free and RoHS compliant. It is designed for switching applications with gate charge of 14 nC, input capacitance of 469 pF, and reverse recovery time of 160 ns.

Datasheet Summary
Powered by GS/AI

The MSJPF08N90A is an N-channel super-junction MOSFET in a TO-220F package, rated for 900 V drain-source voltage and continuous drain currents of up to 8 A at 25°C and 5 A at 100°C. It has a typical on-resistance of 1.05 Ω at 10 V gate-source voltage and 2.5 A drain current, with a thermal resistance of 1.4°C/W junction-to-case and 34°C/W junction-to-ambient. The device supports a pulsed drain current of 32 A and a single-pulsed avalanche energy of 45 mJ. Operating and storage junction temperatures range from -55°C to +150°C. The epoxy meets UL 94 V-0 flammability rating, and the part is halogen-free and RoHS compliant. It is designed for switching applications with gate charge of 14 nC, input capacitance of 469 pF, and reverse recovery time of 160 ns.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MSJPF08N90A-BP-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MSJPF08N90A-BP-ND
Single FETs, MOSFETs 353-MSJPF08N90A-BP-ND
N-CHANNEL MOSFET,TO-220F

N-CHANNEL MOSFET,TO-220F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-MSJPF08N90A-BP-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17313Q2Q1 Automotive 30-V N-Channel NexFET? Power MOSFET - CSD17313Q2Q1 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON2x2
View Details
7 suppliers
Bipolar Transistors - 1219976 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type Sot-89
View Details