The MSJPF07N80A is an N-channel MOSFET designed for high-voltage switching applications, housed in a TO-220F package measuring 10.70 mm in length, 3.50 mm in width, and 16.30 mm in height. It supports a drain-source voltage of 800 V and a continuous drain current of 7 A at 25°C, reducing to 4.4 A at 100°C. The device features a maximum on-resistance of 950 mΩ at 10 V gate drive and 4 A drain current, with a single pulsed avalanche energy rating of 32 mJ. Thermal resistance is 40°C/W from junction to ambient and 1.6°C/W from junction to case. The MOSFET is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability requirements, with an operating junction temperature range of -55°C to +150°C.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MSJPF07N80A-BPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |