Micro Commercial Components Corp. Single FETs, MOSFETs MSJP07N80A-BP

Description
MOSFET
Request a Quote
Description
MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSJP07N80A is an N-channel MOSFET designed for high-voltage switching applications, housed in a TO-220AB package with dimensions of 15.10 to 16.10 mm in length, 9.70 to 10.30 mm in width, and 6.25 to 6.85 mm in height. It has a drain-source breakdown voltage of 800 V, a continuous drain current of 7 A at 25°C and 4.4 A at 100°C, and a maximum total power dissipation of 104 W. Thermal resistance is 1.2°C/W from junction to case and 40°C/W from junction to ambient on a standard FR-4 board. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. It operates over a junction temperature range of -55°C to +150°C and is protected against ESD up to 2 kV (HBM).

Datasheet Summary
Powered by GS/AI

The MSJP07N80A is an N-channel MOSFET designed for high-voltage switching applications, housed in a TO-220AB package with dimensions of 15.10 to 16.10 mm in length, 9.70 to 10.30 mm in width, and 6.25 to 6.85 mm in height. It has a drain-source breakdown voltage of 800 V, a continuous drain current of 7 A at 25°C and 4.4 A at 100°C, and a maximum total power dissipation of 104 W. Thermal resistance is 1.2°C/W from junction to case and 40°C/W from junction to ambient on a standard FR-4 board. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. It operates over a junction temperature range of -55°C to +150°C and is protected against ESD up to 2 kV (HBM).

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MSJP07N80A-BPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MSJP07N80A-BPTR-ND
Single FETs, MOSFETs 353-MSJP07N80A-BPTR-ND
MOSFET

MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-MSJP07N80A-BPTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products