MSJAC11N65B-TP is an N-channel super-junction MOSFET in a DFN5060 package for high-efficiency switching applications. It has a 650 V drain-source voltage rating, 11 A continuous drain current at 25°C, and a maximum power dissipation of 89 W. The device features a typical on-resistance of 0.32 Ω at 10 V gate drive and a junction-to-case thermal resistance of 1.4°C/W. Operating junction temperature ranges from -55°C to +150°C. The epoxy compound meets UL 94 V-0 flammability rating, and the part is RoHS compliant with a halogen-free formulation. The device is packaged in tape and reel for automated assembly with 5,000 pieces per reel.
MOSFET N-CH 650V 11A DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MSJAC11N65B-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |