The MPSA94 is a PNP silicon high-voltage transistor in a TO-92 package, rated for a collector-base and collector-emitter voltage of -400 V, a continuous collector current of -200 mA, and a power dissipation of 625 mW at 25°C. It has a junction temperature range of -55°C to +150°C, thermal resistance of 200°C/W junction to ambient, and meets UL 94 V-0 flammability standards. RoHS compliance is indicated by the "P" suffix, and the device is moisture sensitivity level 1. The TO-92 package dimensions are 4.30-4.70 mm in width and 12.70 mm in length. The MPSA94-BP variant is supplied in bulk packaging.
Bipolar (BJT) Transistor PNP 400V 200mA 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MPSA94-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |