TRANS PNP 80V 0.5A TO92 Product overview: MPSA56-AP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA56-AP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 105234-MPSA56-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 625mW Through Hole TO-92
TRANS PNP 80V 0.5A TO92
TRANS PNP 80V 0.5A TO92
Bipolar Transistors - BJT 500mA 80V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MPSA56-AP | 105234-MPSA56-AP | MPSA56-APMSTB-ND | MPSA56-AP | MPSA56-AP | MPSA56-AP |
| Product Name | 80V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MPSA56-AP | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Package Type | Cut Tape (CT) | TO-92; SOT3; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | |||
| VCBO | 80 volts |