Bridge Rectifier Single Phase Standard 1kV Through Hole MP-50W
Manufacturer: Micro Commercial Co
Win Source Part Number: 789176-MP5010W-BP
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -50°C ~ 150°C (TJ)
Package: 4-Square, MP-50W
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 50A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Family Name: MP5010W
Categories: Discrete Semiconductor Products
Manufacturer Package: MP-50WW
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 25A
Alternative Parts (Cross-Reference): KBPC5010S; KBPC5010W; MB5010W; KBPC5010PW-G;
Introduction Date: October 10, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 400
Bridge Rectifiers 50A 1000V
BRIDGE RECT 1P 1KV 50A MP-50WW
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | MP5010W-BPMS-ND | 789176-MP5010W-BP | MP5010W-BP | MP5010W-BP |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - MP5010W-BP | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-Square, MP-50W | MP-50W | ||
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |
| Diode Type | Single Phase |