PNP bipolar transistor in SOT-323 package, rated for a collector-emitter voltage of -150 V and a collector current of -600 mA, with a power dissipation of 200 mW and a junction temperature range of -55°C to +150°C. It is AEC-Q101 qualified, RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Thermal resistance from junction to ambient is 625°C/W. The device has a DC current gain (hFE) ranging from 50 to 300 and a transition frequency of 100 MHz.
TRANS PNP 150V 0.6A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMST5401HE3-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |