PNP silicon transistor in SOT-323 package for general-purpose switching, with a collector-emitter voltage rating of -25 V, collector current of -1.5 A, and power dissipation of 200 mW. Operating junction and storage temperature range is -55°C to +150°C. Thermal resistance is 625°C/W. Current gain (hFE) ranges from 300 to 400 at -1 V collector-emitter voltage and -100 mA collector current. Epoxy meets UL 94 V-0 flammability rating. RoHS compliant and halogen-free. Lead-free finish.
TRANS PNP 25V 1.5A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMSS8550W-J-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |