Micro Commercial Components Corp. Single Bipolar Transistors MMSS8050W-L-TP

Description
TRANS NPN 25V 1.5A SOT-323
Request a Quote
Description
TRANS NPN 25V 1.5A SOT-323
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon transistor in SOT-323 package for switching and amplification applications, with a collector-emitter voltage rating of 25 V, collector current of 1.5 A, and power dissipation of 200 mW. Operating junction temperature ranges from -55°C to +150°C. Thermal resistance is 625°C/W. DC current gain (hFE) ranges from 120 to 200. Features RoHS-compliant lead-free finish, halogen-free "green" packaging, and meets UL 94 V-0 flammability rating. Moisture sensitivity level is 1.

Datasheet Summary
Powered by GS/AI

NPN silicon transistor in SOT-323 package for switching and amplification applications, with a collector-emitter voltage rating of 25 V, collector current of 1.5 A, and power dissipation of 200 mW. Operating junction temperature ranges from -55°C to +150°C. Thermal resistance is 625°C/W. DC current gain (hFE) ranges from 120 to 200. Features RoHS-compliant lead-free finish, halogen-free "green" packaging, and meets UL 94 V-0 flammability rating. Moisture sensitivity level is 1.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 353-MMSS8050W-L-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
353-MMSS8050W-L-TP-ND
Single Bipolar Transistors 353-MMSS8050W-L-TP-ND
TRANS NPN 25V 1.5A SOT-323

TRANS NPN 25V 1.5A SOT-323

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-MMSS8050W-L-TP-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
Complementary N-Channel and P-Channel MOSFET Array - ALD1115SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity Complementary
Package Type SOIC8
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080T3S - Acme Chip Technology Co., Limited
Specs
Transistor Type MOSFET
Package Type TO-220; TO-220-3
View Details
3 suppliers