NPN silicon transistor in SOT-23 package for general-purpose switching, with a collector-emitter voltage rating of 25 V, continuous collector current of 500 mA, and power dissipation of 300 mW. Junction and storage temperature range is -55°C to +150°C. Thermal resistance is 417°C/W. AEC-Q101 qualified and RoHS compliant. Marked as J3Y.
TRANS NPN 25V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMS8050HE3-L-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |