TRANS 2NPN 160V 0.2A SOT363 Product overview: MMDT5551-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMDT5551-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1078384-MMDT5551-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 150mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Bipolar (BJT) Transistor Array 2 NPN (Dual) 160V 200mA 300MHz 200mW Surface Mount SOT-363
Bipolar (BJT) Transistor Array 2 NPN (Dual) 160V 200mA 300MHz 200mW Surface Mount SOT-363
Bipolar (BJT) Transistor Array 2 NPN (Dual) 160V 200mA 300MHz 200mW Surface Mount SOT-363
Bipolar Transistors - BJT 200mA 160V
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-MMDT5551-TP | 1078384-MMDT5551-TP | MMDT5551-TPCT-ND | MMDT5551-TP | MMDT5551-TP |
| Product Name | 160V 0.2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - MMDT5551-TP | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT |
| Polarity | NPN | NPN; 2 NPN (Dual) | NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT-363 | 6-TSSOP, SC-88, SOT-363 | ||
| Packing Method | Tape & Reel (TR) | ||||
| IC(max) | 200 milliamps | ||||
| VCEO | 160 volts |