Bipolar (BJT) Transistor Array 2 PNP (Dual) 150V 200mA 300MHz 200mW Surface Mount SOT-363
Bipolar Transistors - BJT -200mA -150V
TRANS 2PNP 150V 0.2A SOT363
TRANS 2PNP 150V 0.2A SOT363
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MMDT5401-TPTR-ND | MMDT5401-TP | 543-MMDT5401-TP | MMDT5401-TP |
| Product Name | Bipolar Transistor Arrays | Bipolar Transistors - BJT | TRANS 2PNP 150V 0.2A SOT363 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |