Dual PNP bipolar transistor in SOT-363 package, rated for collector-emitter and collector-base voltages of -60 V, collector current of -600 mA, and power dissipation of 200 mW. Operating junction temperature range is -55°C to +150°C. Thermal resistance is 625°C/W. Meets UL 94 V-0 flammability rating, is RoHS compliant, and is AEC-Q101 qualified. Moisture sensitivity level is 1. HFE ranges from 50 to 300 depending on collector current. Collector-emitter saturation voltage is -1.6 V at -150 mA and -1.3 V at -500 mA. Transition frequency is 200 MHz at -50 mA collector current.
TRANS 2PNP 60V 600MA SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMDT2907AHE3-TPTR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |