MMBTA64-TP is a PNP Darlington transistor in an SOT-23 package, designed for applications requiring high current gain at 500mA. It has a collector-emitter voltage rating of -30V, a collector current rating of -500mA, and a power dissipation of 300mW. The device features a minimum DC current gain of 10,000 at -5V and -10mA, and 20,000 at -5V and -100mA. The base-emitter on voltage is -2.0V at -100mA collector current. Operating junction and storage temperature ranges are -55°C to +150°C. The package dimensions are 3.04mm length, 2.64mm width, and 1.05mm height. It is RoHS compliant and halogen-free, with an epoxy material meeting UL 94 V-0 flammability rating.
TRANS PNP DARL 30V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMBTA64-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |