Win Source Part Number: 1278657-MMBTA42-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 225 mW
Voltage - Collector Emitter Breakdown (Max): 300 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 30mA, 10V
Frequency - Transition: 50MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: MMBTA42TPMSTR,MMBTA4
Base Product Number: MMBTA42
Bipolar (BJT) Transistor NPN 300V 300mA 50MHz 300mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 300V 300mA 50MHz 300mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 300V 300mA 50MHz 300mW Surface Mount SOT-23
TRANS NPN 300V 0.3A SOT23 Product overview: MMBTA42-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA42-TP can be used for catalog matching and distributor lookup.
TRANS NPN 300V 0.3A SOT23
Bipolar Transistors - BJT 300V
TRANS NPN 300V 0.3A SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1278657-MMBTA42-TP | MMBTA42TPMSDKR-ND | 276-MMBTA42-TP | MMBTA42-TP | MMBTA42-TP | MMBTA42-TP |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | 300V 0.3A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 300 volts | 300 volts | 300 volts |