NPN silicon bipolar transistor in SOT-23 package for general-purpose switching and amplification, with a maximum collector current of 1500 mA, collector-emitter voltage of 50 V, and power dissipation of 300 mW. Operating junction and storage temperature ranges from -55°C to +150°C. Thermal resistance from junction to ambient is 417 °C/W. RoHS compliant and halogen-free per 'Green' device definition. Meets Moisture Sensitivity Level 1. Package dimensions are 2.80-3.04 mm in length, 2.10-2.64 mm in width, and 1.20-1.40 mm in height.
NPN SIGNAL TRANSISTOR,SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMBT8050-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |