NPN bipolar transistor in SOT-23 package, rated for a collector-emitter voltage of 160 V, collector current of 600 mA, and power dissipation of 300 mW, with an operating junction temperature range of -55°C to +150°C. The device is RoHS compliant, halogen-free, and has a thermal resistance of 417°C/W junction to ambient. Physical dimensions are 2.80 to 3.04 mm (A), 2.10 to 2.64 mm (B), and 1.20 to 1.40 mm (C).
TRANS NPN 160V 0.6A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMBT5551-13PTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |