The MMBT1616A is an NPN bipolar transistor designed for general-purpose amplification, housed in an SOT-23 package measuring 2.80 to 3.04 mm in height, 2.10 to 2.64 mm in width, and 1.20 to 1.40 mm in thickness. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 1 A, and a power dissipation of 350 mW, with an operating junction temperature range of -55°C to +150°C. The device features a DC current gain (hFE) range of 135 to 600, depending on classification, and a transition frequency of 100 MHz. It is RoHS compliant and meets UL 94 V-0 flammability rating. Moisture sensitivity level is 1, and it is halogen-free per defined limits.
TRANS NPN 60V 1A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMBT1616A-G-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |