Micro Commercial Components Corp. Diodes, Rectifiers - Arrays - MMBD1505-TP MMBD1505-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1078230-MMBD1505-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 180V Voltage - Forward (Vf) (Max) @ If: 1.3V @ 200mA Current - Reverse Leakage @ Vr: 10nA @ 180V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1078230-MMBD1505-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 180V Voltage - Forward (Vf) (Max) @ If: 1.3V @ 200mA Current - Reverse Leakage @ Vr: 10nA @ 180V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MMBD1505-TP - 1078230-MMBD1505-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD1505-TP
1078230-MMBD1505-TP
Diodes, Rectifiers - Arrays - MMBD1505-TP 1078230-MMBD1505-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1078230-MMBD1505-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 180V Voltage - Forward (Vf) (Max) @ If: 1.3V @ 200mA Current - Reverse Leakage @ Vr: 10nA @ 180V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1078230-MMBD1505-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 180V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 200mA
Current - Reverse Leakage @ Vr: 10nA @ 180V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Diode Arrays - 353-MMBD1505-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 180V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 180V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 353-MMBD1505-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 180V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 180V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 353-MMBD1505-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 180V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 180V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
180V 200MA SOT23 Diode and Rectifier - 286-MMBD1505-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180V 200MA SOT23 Diode and Rectifier
286-MMBD1505-TP
180V 200MA SOT23 Diode and Rectifier 286-MMBD1505-TP
DIODE ARRAY GP 180V 200MA SOT23 Product overview: MMBD1505-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD1505-TP can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 180V 200MA SOT23 Product overview: MMBD1505-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD1505-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD1505-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD1505-TP
Discrete Semiconductor Products - Diodes - Rectifiers MMBD1505-TP
DIODE ARRAY GP 180V 200MA SOT23

DIODE ARRAY GP 180V 200MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 1078230-MMBD1505-TP 353-MMBD1505-TPTR-ND 286-MMBD1505-TP MMBD1505-TP
Product Name Diodes, Rectifiers - Arrays - MMBD1505-TP Diode Arrays 180V 200MA SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
Life Cycle Stage Active Active
VF 1.3 volts 1.3 volts
VR 180 volts
IR 1.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - 1727-5441-6-ND - DigiKey
Specs
Arrangement Common Catode
Tj 125 C (257 F)
Package SOT323; SC-70, SOT-323
View Details
5 suppliers
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type LLD - Model: PG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details