Micro Commercial Components Corp. TRANSISTORS - Transistors (BJT) - Single - MJD117-TP MJD117-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 884886-MJD117-TP Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 100 V 2 A 25MHz 1.75 W Surface Mount D-Pak Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D-Pak ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 884886-MJD117-TP Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 100 V 2 A 25MHz 1.75 W Surface Mount D-Pak Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D-Pak ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD117-TP - 884886-MJD117-TP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD117-TP
884886-MJD117-TP
TRANSISTORS - Transistors (BJT) - Single - MJD117-TP 884886-MJD117-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 884886-MJD117-TP Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 100 V 2 A 25MHz 1.75 W Surface Mount D-Pak Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D-Pak ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Micro Commercial Co
Win Source Part Number: 884886-MJD117-TP
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 100 V 2 A 25MHz 1.75 W Surface Mount D-Pak
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D-Pak
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
100V 2A DPAK Bipolar Transistor
276-MJD117-TP
100V 2A DPAK Bipolar Transistor 276-MJD117-TP
TRANS PNP 100V 2A DPAK Product overview: MJD117-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD117-TP can be used for catalog matching and distributor lookup.

TRANS PNP 100V 2A DPAK Product overview: MJD117-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD117-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 353-MJD117-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
353-MJD117-TPTR-ND
Single Bipolar Transistors 353-MJD117-TPTR-ND
Bipolar (BJT) Transistor PNP 100V 2A 25MHz 1.75W Surface Mount D-Pak

Bipolar (BJT) Transistor PNP 100V 2A 25MHz 1.75W Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD117-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD117-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD117-TP
TRANS PNP 100V 2A DPAK

TRANS PNP 100V 2A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 884886-MJD117-TP 276-MJD117-TP 353-MJD117-TPTR-ND MJD117-TP
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD117-TP 100V 2A DPAK Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT3; TO-252 (DPAK); D-Pak Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data