The MIW50N65H is a 650 V, 50 A trench field stop IGBT in a TO-247-3 package measuring 21.30 mm × 16.10 mm × 5.20 mm. It has a collector-emitter saturation voltage of 1.5 V at 25°C and 1.95 V at 150°C with a positive temperature coefficient. Junction-to-case thermal resistance is 0.6°C/W for the IGBT and 0.65°C/W for the diode. Operating junction temperature ranges from -55°C to +175°C. Pulsed collector current is 200 A, and gate-emitter voltage is rated at ±20 V. The diode reverse recovery time is 88 ns at 25°C and 230 ns at 125°C. The device meets UL 94 V-0 flammability requirements and is RoHS compliant with a lead-free finish. Bulk packaging is indicated by the "BP" suffix.
IGBT TRENCH FS 650V 80A TO-247-3
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 353-MIW50N65H-BP-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |