Micro Commercial Components Corp. Single IGBTs MIW40N120FLAHE3-BP

Description
IGBT TRENCH FS 1200V 80A TO247AB
Request a Quote
Description
IGBT TRENCH FS 1200V 80A TO247AB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIW40N120FLAHE3 is a 1200V, 40A IGBT in a TO-247AB package with an integrated fast and soft recovery anti-parallel diode. It operates with a junction temperature range of -40°C to +175°C and features a collector-emitter saturation voltage of up to 2.30V at 150°C. The device has a thermal resistance of 0.35°C/W junction-to-case and is qualified to AEC-Q101. It meets UL 94 V-0 flammability requirements, is halogen-free, and RoHS compliant. The IGBT supports a short-circuit withstand time of 10μs and has a gate-emitter voltage rating of ±20V. The package dimensions are 20.70-21.30mm in length, 16.25-16.85mm in width, and 15.50-16.10mm in height.

Datasheet Summary
Powered by GS/AI

The MIW40N120FLAHE3 is a 1200V, 40A IGBT in a TO-247AB package with an integrated fast and soft recovery anti-parallel diode. It operates with a junction temperature range of -40°C to +175°C and features a collector-emitter saturation voltage of up to 2.30V at 150°C. The device has a thermal resistance of 0.35°C/W junction-to-case and is qualified to AEC-Q101. It meets UL 94 V-0 flammability requirements, is halogen-free, and RoHS compliant. The IGBT supports a short-circuit withstand time of 10μs and has a gate-emitter voltage rating of ±20V. The package dimensions are 20.70-21.30mm in length, 16.25-16.85mm in width, and 15.50-16.10mm in height.

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 353-MIW40N120FLAHE3-BPTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT TRENCH FS 1200V 80A TO247AB

IGBT TRENCH FS 1200V 80A TO247AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 353-MIW40N120FLAHE3-BPTR-ND
Product Name Single IGBTs
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 175868826 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - Single - AUIRGPS4070D0 - 912290-AUIRGPS4070D0 - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PG-TO274-3-903
Features IGBT Trench 600 V 240 A 750 W Through Hole PG-TO274-3-903
View Details