The MIW40N120FLA-BP is a 1200V, 40A insulated gate bipolar transistor in a TO-247AB package, designed for hard and soft switching applications. It features a collector-emitter saturation voltage of up to 2.30V at 150°C and 40A, with a thermal resistance of 0.35°C/W from junction to case. The device supports an operating junction temperature range of -40°C to +175°C and has a gate-emitter voltage rating of ±20V. It meets UL 94 V-0 flammability ratings and is RoHS compliant. The part includes a reverse recovery charge of up to 5.4 μC at 150°C and 40A under specified conditions. The epoxy encapsulant is halogen-free and meets 'Green' product standards.
IGBT TRENCH FS 1200V 80A TO247AB
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 353-MIW40N120FLA-BP-ND |
| Product Name | Single IGBTs |
| TJ | -40 to 175 C (-40 to 347 F) |