The MIS80N120NT1YHE3 is an AEC-Q101 qualified IGBT designed for PTC heater applications, with a 1200V blocking voltage and 80A continuous collector current at 100°C. It is packaged in an STO-220 case with dimensions of 15.00mm max length, 11.54mm max width, and 4.74mm max height. The device features a maximum junction temperature of 150°C, a thermal resistance from junction to case of 0.17°C/W, and a positive temperature coefficient for improved reliability. It is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating.
IGBT TRENCH FS 1200V 145A STO220
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 353-MIS80N120NT1YHE3-BP-ND |
| Product Name | Single IGBTs |
| TJ | -40 to 150 C (-40 to 302 F) |