MIF300R12C2TL is a 1200 V, 300 A IGBT module with integrated fast and soft recovery anti-parallel diodes, designed for motor drives, servo amplifiers, UPS, and welding machines. It features a module package weighing 315 g, with M5 and M6 mounting torque requirements of 3-5 N·m. The module meets UL 94 V-0 flammability rating and is RoHS compliant. Maximum junction temperature is 175°C, with an isolation voltage of 2500 V. Thermal resistance from junction to case is 0.09 K/W for the IGBT and 0.16 K/W for the diode. The device supports a 10 µs short circuit current of 1500 A and has a continuous collector current rating of 300 A at 100°C case temperature.
IGBT MODULE 1200V 300A 1700W
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MIF300R12C2TL-BPTR-ND |
| Product Name | IGBT Modules |
| Package Type | Module |