The MIF225R12E3TL is a 1200 V, 225 A IGBT module with an integrated ultra-fast and soft recovery anti-parallel diode, designed for high-frequency switching applications such as motor control, UPS, and welding machines. It features a low switching loss, a positive temperature coefficient for collector-emitter saturation voltage, and a peak gate-emitter voltage rating of ±20 V. The module operates with a maximum junction temperature of 175°C and has a power dissipation of 1540 W at 25°C. It has a low-inductance package, a thermal resistance junction-to-case of 0.12 K/W for the IGBT and 0.19 K/W for the diode, and meets UL 94 V-0 flammability and RoHS standards. The module weighs 345 g and includes an NTC thermistor for temperature monitoring. The part number MIF225R12E3TL-BP includes a bulk packing designation not detailed in the electrical specifications, which apply to the base MIF225R12E3TL series.
IGBT MODULE 1200V 225A 1.54KW E3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MIF225R12E3TL-BP-ND |
| Product Name | IGBT Modules |
| Package Type | Module |