The MIB20N65AT0Y is a 650 V, 20 A IGBT in a D2PAK package, designed for hard and soft switching applications such as motor drives and air conditioning inverters. It features a maximum junction temperature of 175°C, a positive temperature coefficient, and a thermal resistance from junction to case of 1.25°C/W for the IGBT. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. It supports a pulsed collector current of 60 A and has a short-circuit withstand time of 5 µs. The package dimensions are 9.40 mm x 10.60 mm for the body, with a lead pitch of 2.54 mm. The D2PAK footprint allows for surface-mount mounting with adequate thermal performance.
IGBT TRENCH FS 650V 40A D2PAK
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 353-MIB20N65AT0Y-TPTR-ND |
| Product Name | Single IGBTs |
| TJ | -40 to 175 C (-40 to 347 F) |