The MDTPF700N60H is an N-channel MOSFET using Super Junction technology for high voltage applications, housed in a TO-220F package. It has a drain-source voltage rating of 635 V, a continuous drain current of 2.50 A at 100°C, and a total power dissipation of 29.7 W. The device features a thermal resistance of 70°C/W from junction to ambient and 4.2°C/W from junction to case. It meets UL 94 V-0 flammability rating and is RoHS compliant and halogen-free. Operating and storage junction temperatures range from -55°C to +150°C.
N-CHANNEL MOSFET,TO-220F
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MDTPF700N60H-BP-ND |
| Product Name | Single FETs, MOSFETs |