MDTPF380N65H is an N-channel MOSFET using super junction technology for high voltage applications, housed in a TO-220F package measuring 10.70 mm in length and 16.30 mm in height. It has a drain-source voltage rating of 650 V, continuous drain current of 6.9 A at 100°C, and total power dissipation of 40 W. The device supports a junction temperature range of -55°C to +150°C, with thermal resistance junction-to-ambient of 63°C/W and junction-to-case of 3.1°C/W. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating.
N-CHANNEL MOSFET,TO-220F
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MDTPF380N65H-BP-ND |
| Product Name | Single FETs, MOSFETs |