Micro Commercial Components Corp. Single FETs, MOSFETs MCU80N06AHE3-TP

Description
MOSFET
Request a Quote
Description
MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCU80N06AHE3 is an N-channel MOSFET featuring Split Gate Trench technology, rated for a drain-source voltage of 60 V and a continuous drain current of 80 A at 25°C. It is packaged in a DPAK (TO-252) case with dimensions of 9.80 to 10.40 mm in length, 6.00 to 6.20 mm in width, and 2.90 mm in height for the lead length. The device operates within a junction temperature range of -55°C to +150°C, has a thermal resistance of 50°C/W from junction to ambient, and is AEC-Q101 qualified. It is RoHs compliant, halogen free, and meets UL 94 V-0 flammability rating. The total gate charge is 31 nC, and the on-resistance is 5.5 to 10 mΩ at 10 V gate voltage. The device supports a single pulse avalanche energy of 144 mJ.

Datasheet Summary
Powered by GS/AI

The MCU80N06AHE3 is an N-channel MOSFET featuring Split Gate Trench technology, rated for a drain-source voltage of 60 V and a continuous drain current of 80 A at 25°C. It is packaged in a DPAK (TO-252) case with dimensions of 9.80 to 10.40 mm in length, 6.00 to 6.20 mm in width, and 2.90 mm in height for the lead length. The device operates within a junction temperature range of -55°C to +150°C, has a thermal resistance of 50°C/W from junction to ambient, and is AEC-Q101 qualified. It is RoHs compliant, halogen free, and meets UL 94 V-0 flammability rating. The total gate charge is 31 nC, and the on-resistance is 5.5 to 10 mΩ at 10 V gate voltage. The device supports a single pulse avalanche energy of 144 mJ.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MCU80N06AHE3-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCU80N06AHE3-TPTR-ND
Single FETs, MOSFETs 353-MCU80N06AHE3-TPTR-ND
MOSFET

MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-MCU80N06AHE3-TPTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type JFET
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
PMIC - PMIC - Gate Drivers - LMG1025QDEETQ1 - 877592-LMG1025QDEETQ1 - Win Source Electronics
Specs
Transistor Type MOSFET
Package Type SOT3
View Details