The MCU50P06YHE3 is a P-channel MOSFET designed for switching applications, housed in a DPAK (TO-252) package measuring 9.80 to 10.40 mm in length and 6.00 to 6.20 mm in height. It operates with a drain-source voltage of -60 V and a gate-source voltage of ±20 V, with a continuous drain current of -50 A at 25°C and -31 A at 100°C. The device has a maximum power dissipation of 89 W, a thermal resistance of 1.4°C/W from junction to case, and an operating junction temperature range of -55°C to +150°C. It features split gate trench technology, is halogen-free, RoHS compliant, meets UL 94 V-0 flammability rating, and is AEC-Q101 qualified.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU50P06YHE3-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |