Micro Commercial Components Corp. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCU50N03-TP

Description
MOSFET N-CH ENH FET 30VDS 50A 20
Datasheet
Description
MOSFET N-CH ENH FET 30VDS 50A 20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCU50N03-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCU50N03-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCU50N03-TP
MOSFET N-CH ENH FET 30VDS 50A 20

MOSFET N-CH ENH FET 30VDS 50A 20

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch Enh FET 30Vds 50A 20Vgs 60W

MOSFET N-Ch Enh FET 30Vds 50A 20Vgs 60W

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCU50N03-TP MCU50N03-TP
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
FET, MOSFET Arrays - AUIRF7309Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers